Status: | Active |
---|---|
Series: | MMSD4148 |
RoHS: | Compliant |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$0.0105
|
300,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0137
|
13,350
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
9,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
7,649
in stock
|
Buy Now | |
element14
from US$0.0235
|
7,649
in stock
|
Buy Now | |
Avnet Silica
-
|
120,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0152
|
-
|
Buy Now | |
Farnell
from US$0.0120
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SOD-123 Surface Mount Package |
High Breakdown Voltage |
Fast Speed Switching Time |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMSD4148 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-123 |
Diode Small Signal Switching 100V 0.2A 2-Pin SOD-123 T/R | Avnet America |
MMSD4148T1 Series 100 V 200 mA Surface Mount Switching Diode - SOD-123 | Future Electronics |
onsemi Small Signal Diode 200mA 100V SOD-123 | Distrelec |
Switch Diode, 100V, 200Ma, Sod-123 | Newark Electronics |
Switching Diode 100V 200mA SOD-123 | RS |
DIODE, 100V, 0.2A, SOD-123 | Farnell |
Where can I find additional details, specifications and documents for a MMSD4148T3G?
Additional datasheets, footprints and schematics for MMSD4148T3G are listed on our Part Details page. You can also find images and similar parts to MMSD4148T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSD4148T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD4148T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSD4148T3G fall under?
The MMSD4148T3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSD4148T3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD4148T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSD4148T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSD4148T3G have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for MMSD4148T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSD4148T3G often in real-time on the comparison pages.
What if I can't find stock of MMSD4148T3G?
You can fill out our help required form which you can use to request a quote for MMSD4148T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.