MMSD4148 Small Signal Switching Diodes by ON Semiconductor

100 V Switching Diode


The switching diode is designed for high speed switching applications.

Where to Buy

Prices starting from US$0.0313

Distributor Stock
Logo for Farnell
Farnell
from US$0.0325
No stock
Buy Now
Logo for element14
element14
from US$0.0426
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

SOD-123 Surface Mount Package
High Breakdown Voltage
Fast Speed Switching Time
Available in 8 mm Tape and Reel
Pb-Free Packages are Available
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable

Alternative Descriptions

DIODE, FAST, 0.2A, 100V, SMD | Farnell
Small Signal Diode 100V 200Ma Sod-123 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMSD4148?

Additional datasheets, footprints and schematics for MMSD4148 are listed on our Part Details page. You can also find images and similar parts to MMSD4148 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMSD4148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD4148 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMSD4148 fall under?

The MMSD4148 is listed under Discrete & Power Modules > Small Signal Switching Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMSD4148 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD4148 you can contact the distributor directly for product support, shipping queries etc.

Is the MMSD4148 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MMSD4148 have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MMSD4148.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMSD4148 often in real-time on the comparison pages.

What if I can't find stock of MMSD4148?

You can fill out our help required form which you can use to request a quote for MMSD4148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay