Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Proximity Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3mm |
External Length / Height | 20mm |
External Width | 14mm |
Height | 14mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a MMPSM?
Additional datasheets, footprints and schematics for MMPSM are listed on our Part Details page. You can also find images and similar parts to MMPSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPSM fall under?
The MMPSM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to MMPSM when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPSM you can contact the distributor directly for product support, shipping queries etc.
Is the MMPSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPSM have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMPSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPSM often in real-time on the comparison pages.
What if I can't find stock of MMPSM?
You can fill out our help required form which you can use to request a quote for MMPSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.