Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 6 |
Digital IC Case | QFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Specialized - PMIC 4/6 buck 6 LDO 1 boost QFN 56 | Future Electronics |
Power Management Ic, I.mx6, No-Prog ,4/6 Buck, 6 Ldo, 1 Boost, Qfn 56/Tray Rohs Compliant: Yes |Nxp MMPF0100NPAZES | Newark Electronics |
POWER MANAGEMENT IC, 14-CH, QFN-56 | Farnell |
14 Channel Configurable Power Management IC 56-Pin QFN EP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MMPF0100NPAZES?
Additional datasheets, footprints and schematics for MMPF0100NPAZES are listed on our Part Details page. You can also find images and similar parts to MMPF0100NPAZES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0100NPAZES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0100NPAZES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0100NPAZES fall under?
The MMPF0100NPAZES is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MMPF0100NPAZES when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0100NPAZES you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0100NPAZES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPF0100NPAZES have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MMPF0100NPAZES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0100NPAZES often in real-time on the comparison pages.
What if I can't find stock of MMPF0100NPAZES?
You can fill out our help required form which you can use to request a quote for MMPF0100NPAZES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.