Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.68
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 7 |
Digital IC Case | HQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MMPF0100 Series 4.5 V 14 Channel I2C Interface Power Management IC - QFN-56 | Future Electronics |
Power Management Ic, I.mx6, Pre-Prog ,4/6 Buck, 6 Ldo, 1 Boost, Qfn 56/Tray Rohs Compliant: Yes |Nxp MMPF0100F9ANES | Newark Electronics |
NXP Power Management IC for i.MX6 MPUs | Distrelec |
POWER MANAGEMENT IC, 14-CH, HQFN-56 | Farnell |
Power Management IC 56-Pin QFN EP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MMPF0100F9ANES?
Additional datasheets, footprints and schematics for MMPF0100F9ANES are listed on our Part Details page. You can also find images and similar parts to MMPF0100F9ANES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0100F9ANES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0100F9ANES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0100F9ANES fall under?
The MMPF0100F9ANES is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MMPF0100F9ANES when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0100F9ANES you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0100F9ANES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPF0100F9ANES have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for MMPF0100F9ANES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0100F9ANES often in real-time on the comparison pages.
What if I can't find stock of MMPF0100F9ANES?
You can fill out our help required form which you can use to request a quote for MMPF0100F9ANES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.