Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 14 |
Digital IC Case | HVQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, Hvqfn-56 | Newark Electronics |
POWER MANAGEMENT IC, HVQFN-56 | element14 |
Power Management Integrated Circuit(PMIC) 56-Pin QFN | Avnet America |
Where can I find additional details, specifications and documents for a MMPF0100F4AEP?
Additional datasheets, footprints and schematics for MMPF0100F4AEP are listed on our Part Details page. You can also find images and similar parts to MMPF0100F4AEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0100F4AEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0100F4AEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0100F4AEP fall under?
The MMPF0100F4AEP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MMPF0100F4AEP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0100F4AEP you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0100F4AEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPF0100F4AEP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MMPF0100F4AEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0100F4AEP often in real-time on the comparison pages.
What if I can't find stock of MMPF0100F4AEP?
You can fill out our help required form which you can use to request a quote for MMPF0100F4AEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.