Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
6
in stock
|
Buy Now |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 7 |
No. of LDO Regulators | 6 |
No. of Regulated Outputs | 14 |
Digital IC Case | QFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MMPF0100F1EP?
Additional datasheets, footprints and schematics for MMPF0100F1EP are listed on our Part Details page. You can also find images and similar parts to MMPF0100F1EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0100F1EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0100F1EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0100F1EP fall under?
The MMPF0100F1EP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to MMPF0100F1EP when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0100F1EP you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0100F1EP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MMPF0100F1EP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MMPF0100F1EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0100F1EP often in real-time on the comparison pages.
What if I can't find stock of MMPF0100F1EP?
You can fill out our help required form which you can use to request a quote for MMPF0100F1EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.