Status: | Active |
---|---|
Series: | MMDL6050 |
RoHS: | Compliant |
Prices starting from US$0.0399
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0438
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.0399
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0418
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMDL6050 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 70 |
VF Max (V) | 0.7 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2.5 |
Package Type | SOD-323 |
MMDL6050 Series 70 V 0.2 A Surface Mount Switching Diode - SOD-323 | Future Electronics |
MMDL6050T1G, SS SOD323 SWCH DIO 70V TR | RS |
Switch Diode, 70V, 200Ma, Sod-323 | Newark Electronics |
Diode Small Signal Switching 70V 0.2A 2-Pin SOD-323 T/R | Avnet America |
MMDL6050T1G Switching Diode, 200mA 70V, 2-Pin SOD-323 | ON Semiconductor MMDL6050T1G | RS Americas |
DIODE, AEC-Q101, 0.2A, 70V, SOD-323 | Farnell |
Where can I find additional details, specifications and documents for a MMDL6050T1G?
Additional datasheets, footprints and schematics for MMDL6050T1G are listed on our Part Details page. You can also find images and similar parts to MMDL6050T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMDL6050T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMDL6050T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMDL6050T1G fall under?
The MMDL6050T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMDL6050T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMDL6050T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMDL6050T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMDL6050T1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for MMDL6050T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMDL6050T1G often in real-time on the comparison pages.
What if I can't find stock of MMDL6050T1G?
You can fill out our help required form which you can use to request a quote for MMDL6050T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.