Status: | Unknown |
---|---|
Series: | MMC Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now |
Capacitance | 0.27µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MMC Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
External Depth | 7.3mm |
External Length / Height | 3mm |
External Width | 6mm |
Height | 3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 50V |
CAPACITOR, 2824, 50V, 270NF | Farnell |
Where can I find additional details, specifications and documents for a MMC7.3 274K50K35 TR12?
Additional datasheets, footprints and schematics for MMC7.3 274K50K35 TR12 are listed on our Part Details page. You can also find images and similar parts to MMC7.3 274K50K35 TR12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMC7.3 274K50K35 TR12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMC7.3 274K50K35 TR12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMC7.3 274K50K35 TR12 fall under?
The MMC7.3 274K50K35 TR12 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MMC7.3 274K50K35 TR12 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMC7.3 274K50K35 TR12 you can contact the distributor directly for product support, shipping queries etc.
Is the MMC7.3 274K50K35 TR12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMC7.3 274K50K35 TR12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MMC7.3 274K50K35 TR12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMC7.3 274K50K35 TR12 often in real-time on the comparison pages.
What if I can't find stock of MMC7.3 274K50K35 TR12?
You can fill out our help required form which you can use to request a quote for MMC7.3 274K50K35 TR12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.