Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Multimode Launch Cable |
---|---|
For Use With | Fluke OptiFiber Pro (OTDR) Optical Time Domain Reflectometers |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Multimode launch cable 50 um SC/SC | RS |
Multimode Launch Cable 50Um Sc/Sc Rohs Compliant: Yes |Fluke Networks MMC-50-SCSC | Newark Electronics |
MMC-50-SCSC, Fibre Optic Test Equipment Patch Cord For Optifiber Pro OTDR | Fluke Networks MMC-50-SCSC | RS Americas |
MULTIMODE LAUNCH CABLE, 50UM SC/SC | element14 |
Fluke Networks Fibre Optic Cable Assembly SC - SC | Distrelec |
Where can I find additional details, specifications and documents for a MMC-50-SCSC?
Additional datasheets, footprints and schematics for MMC-50-SCSC are listed on our Part Details page. You can also find images and similar parts to MMC-50-SCSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMC-50-SCSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMC-50-SCSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMC-50-SCSC fall under?
The MMC-50-SCSC is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to MMC-50-SCSC when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMC-50-SCSC you can contact the distributor directly for product support, shipping queries etc.
Is the MMC-50-SCSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMC-50-SCSC have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for MMC-50-SCSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMC-50-SCSC often in real-time on the comparison pages.
What if I can't find stock of MMC-50-SCSC?
You can fill out our help required form which you can use to request a quote for MMC-50-SCSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.