Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 7Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Gold |
Contact Resistance | 30mohm |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Length / Height | 3mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | LCP |
No. of Mating Cycles | 10000 |
No. of Rows | 7Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 5V |
Working Voltage | 5V |
CONNECTOR, MMC | element14 |
Where can I find additional details, specifications and documents for a MMC-7S-412R(LF)(SN)?
Additional datasheets, footprints and schematics for MMC-7S-412R(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to MMC-7S-412R(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMC-7S-412R(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMC-7S-412R(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMC-7S-412R(LF)(SN) fall under?
The MMC-7S-412R(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MMC-7S-412R(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMC-7S-412R(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the MMC-7S-412R(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMC-7S-412R(LF)(SN) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MMC-7S-412R(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMC-7S-412R(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of MMC-7S-412R(LF)(SN)?
You can fill out our help required form which you can use to request a quote for MMC-7S-412R(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.