Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0132
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0206
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
3,990
in stock
|
Buy Now | |
element14
from US$0.0213
|
3,990
in stock
|
Buy Now | |
Farnell
from US$0.0287
|
3,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
2,825
in stock
|
Buy Now | |
Avnet America
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0132
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
No. of Pins | 3 |
Operating Temperature Max | 150 C |
Packaging | Cut Tape |
MSL | - |
Operating Temperature Min | -65 C |
Status: | Unknown |
---|---|
Series: | MMBZ Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBZ Series |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
MMBZ5242B-7 Series 350 mW 12 V 10 mA Surface Mount Zener Diode - SOT-23 | Future Electronics |
12V 5% 350mW Zener Diode SOT-23 | RS |
Zener Diode, 12V, 0.35W, Sot-23 Rohs Compliant: Yes |Diodes Inc. MMBZ5242B-7-F | Newark Electronics |
ZENER DIODE, 12V, 0.35W, SOT-23 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 12V 5% 350mW 3-Pin SOT-23 T/R | Avnet America |
12V 5% 350mW Zener Diode SOT-23 | Diodes Inc MMBZ5242B-7-F | RS Americas |
Where can I find additional details, specifications and documents for a MMBZ5242B-7-F?
Additional datasheets, footprints and schematics for MMBZ5242B-7-F are listed on our Part Details page. You can also find images and similar parts to MMBZ5242B-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5242B-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5242B-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5242B-7-F fall under?
The MMBZ5242B-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5242B-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5242B-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5242B-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ5242B-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBZ5242B-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5242B-7-F often in real-time on the comparison pages.
What if I can't find stock of MMBZ5242B-7-F?
You can fill out our help required form which you can use to request a quote for MMBZ5242B-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.