Status: | Unknown |
---|---|
Series: | MMBZ Series |
RoHS: | Unknown |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0370
|
2,990
in stock
|
Buy Now | |
Avnet America
from US$0.0121
|
3,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
2,990
in stock
|
Buy Now | |
Farnell
from US$0.0212
|
2,990
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0147
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 2.7V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBZ Series |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
Zener Voltage Nom:2.7V | Newark Electronics |
Diode Zener Single 2.7V 5% 350mW 3-Pin SOT-23 T/R | Avnet America |
ZENER DIODE, 2.7V, 0.35W, SOT-23 | element14 |
MMBZ5223B Series 2.7 V 350 mW Surface Mount Zener Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBZ5223B-7-F.?
Additional datasheets, footprints and schematics for MMBZ5223B-7-F. are listed on our Part Details page. You can also find images and similar parts to MMBZ5223B-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5223B-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5223B-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5223B-7-F. fall under?
The MMBZ5223B-7-F. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5223B-7-F. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5223B-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5223B-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ5223B-7-F. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for MMBZ5223B-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5223B-7-F. often in real-time on the comparison pages.
What if I can't find stock of MMBZ5223B-7-F.?
You can fill out our help required form which you can use to request a quote for MMBZ5223B-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.