Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 700MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 600mV |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 700MHz |
Hfe Min | 250 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
Where can I find additional details, specifications and documents for a MMBT6428?
Additional datasheets, footprints and schematics for MMBT6428 are listed on our Part Details page. You can also find images and similar parts to MMBT6428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT6428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT6428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT6428 fall under?
The MMBT6428 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT6428 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT6428 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT6428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT6428 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MMBT6428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT6428 often in real-time on the comparison pages.
What if I can't find stock of MMBT6428?
You can fill out our help required form which you can use to request a quote for MMBT6428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.