Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0308
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0149
|
12,575
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
2,426
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
1,415
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0157
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 160 V |
IC (A) | 0.6 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 80 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 30 |
hFE(@ IC2) | 0.05 A |
VCE (SAT)Max (mV) | 150 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1, 0.01/1 |
VCE (SAT) (@ IC/IB2) (A/mA) | 0.05/5 |
fT (MHz) | 100 |
VCE (SAT)(Max.2) | 200 mV |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 160V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Continuous Collector Current Ic | 600mA |
Current Ic hFE | 250mA |
DC Current Gain Max (hfe) | 250 |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 80 |
Noise Figure Typ | 8dB |
Operating Temperature Min | -55°C |
Power Dissipation Ptot Max | 350mW |
RF Transistor Case | SOT-23 |
Termination Type | Surface Mount Device |
Test Frequency | 15.7kHz |
TRANSISTORS (BJT) - SINGLE | Farnell |
TRANSISTOR,NPN,160V,0.6A,SOT23 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Npn Silicon Bvceo=160V Ic=600Ma Soc=23 Case For Low Power Amplification And Switching |Nte Electronics MMBT5551 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBT5551?
Additional datasheets, footprints and schematics for MMBT5551 are listed on our Part Details page. You can also find images and similar parts to MMBT5551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5551 fall under?
The MMBT5551 is listed under Transistors > 100V.
Can I view similar or alternative parts?
You can view similar parts to MMBT5551 when available in the Transistors > 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5551 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5551 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT5551 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Farnell and Kruse have stock available or on a lead time for MMBT5551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5551 often in real-time on the comparison pages.
What if I can't find stock of MMBT5551?
You can fill out our help required form which you can use to request a quote for MMBT5551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.