Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0123
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.0158
|
1,323,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0123
|
243,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
78,000
in stock
|
Buy Now | |
element14
from US$0.0162
|
78,000
in stock
|
Buy Now | |
Farnell
from US$0.0125
|
78,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0149
|
9,247
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0150
|
8,975
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0187
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Transistor GP BJT PNP 40V 0.2A 3-Pin TO-236AB T/R | Avnet America |
MMBT3906 Series 40 V 200 mA 250 mW PNP Switching Transistor - SOT-23 | Future Electronics |
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab | Newark Electronics |
SWITCHING TRANSISTOR, PNP, -40V, -200MA, | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor PNP switching 0.2A 40V SOT23 | RS |
Where can I find additional details, specifications and documents for a MMBT3906 215?
Additional datasheets, footprints and schematics for MMBT3906 215 are listed on our Part Details page. You can also find images and similar parts to MMBT3906 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3906 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3906 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3906 215 fall under?
The MMBT3906 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3906 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3906 215 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3906 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT3906 215 have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBT3906 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3906 215 often in real-time on the comparison pages.
What if I can't find stock of MMBT3906 215?
You can fill out our help required form which you can use to request a quote for MMBT3906 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.