Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 35hFE |
No. of Pins | 3Pins |
MMBT2222A Series NPN 350 mW 40 V SMT General Purpose Amplifier - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBT2222A-TP?
Additional datasheets, footprints and schematics for MMBT2222A-TP are listed on our Part Details page. You can also find images and similar parts to MMBT2222A-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2222A-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2222A-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2222A-TP fall under?
The MMBT2222A-TP is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2222A-TP when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2222A-TP you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2222A-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT2222A-TP have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for MMBT2222A-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2222A-TP often in real-time on the comparison pages.
What if I can't find stock of MMBT2222A-TP?
You can fill out our help required form which you can use to request a quote for MMBT2222A-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.