Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
33,129
in stock
|
Buy Now | |
element14
from US$0.20
|
33,129
in stock
|
Buy Now | |
Farnell
from US$0.19
|
33,129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
173
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This device is designed for low level analog switching sample and holdcircuits and chopper stabilized amplifiers. |
Sourced from process 88. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MMBFJ270 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
IDSS Min (µA) | 2000 |
IDSS Max (µA) | 15000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | SOT-23-3 |
Jfet Transistor, Jfet, Jfet, 30 V, -2 Ma, -15 Ma, 2 V, Sot-23 Rohs Compliant: Yes |Onsemi MMBFJ270 | Newark Electronics |
JFET, P CHANNEL, 30V, SOT-23-3 | element14 |
Transistor, Fairchild, MMBFJ270 | RS |
Transistor: P-JFET | Transfer Multisort Elektronik |
Trans JFET P-CH 3-Pin SOT-23 T/R | Avnet Silica |
MMBFJ270 Series 30 V 15 mA Surface Mount P-Channel Switch - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBFJ270?
Additional datasheets, footprints and schematics for MMBFJ270 are listed on our Part Details page. You can also find images and similar parts to MMBFJ270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ270 fall under?
The MMBFJ270 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ270 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ270 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ270 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ270 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MMBFJ270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ270 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ270?
You can fill out our help required form which you can use to request a quote for MMBFJ270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.