Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | 40V |
---|---|
Zero Gate Voltage Drain Current Idss Min | -1mA |
Zero Gate Voltage Drain Current Idss Max | -5mA |
Gate-Source Cutoff Voltage Vgs(off) Max | 6V |
Transistor Case Style | SOT-23 |
Transistor Type | General Purpose |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 225mW |
Transistor Polarity | P Channel |
Trans JFET P-CH 3-Pin SOT-23 T/R | Avnet America |
JFET, P CHANNEL, 40V, SOT-23-3 | Farnell |
Mosfet, P-Ch, 0.1A, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBF5460?
Additional datasheets, footprints and schematics for MMBF5460 are listed on our Part Details page. You can also find images and similar parts to MMBF5460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF5460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF5460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF5460 fall under?
The MMBF5460 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBF5460 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF5460 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF5460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBF5460 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MMBF5460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF5460 often in real-time on the comparison pages.
What if I can't find stock of MMBF5460?
You can fill out our help required form which you can use to request a quote for MMBF5460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.