Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -40V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 200µA |
Zero Gate Voltage Drain Current Idss Max | 600µA |
Gate-Source Cutoff Voltage Vgs(off) Max | -6V |
Transistor Case Style | SOT-23 |
Transistor Type | JFET |
No. of Pins | 3 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MMBF4119?
Additional datasheets, footprints and schematics for MMBF4119 are listed on our Part Details page. You can also find images and similar parts to MMBF4119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4119 fall under?
The MMBF4119 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBF4119 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4119 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBF4119 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for MMBF4119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4119 often in real-time on the comparison pages.
What if I can't find stock of MMBF4119?
You can fill out our help required form which you can use to request a quote for MMBF4119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.