Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,281
in stock
|
Buy Now | |
element14
from US$0.21
|
3,281
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,281
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBF4093 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 8000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 40 |
Ciss Max (pF) | 16 |
Crss Max (pF) | 5 |
Package Type | SOT-23-3 |
Jfet, N-Ch, -40V, Sot-23 | Newark Electronics |
JFET, N-CH, -40V, SOT-23 | element14 |
Transistor, Fairchild, MMBF4093 | RS |
MMBF4093 Series Single N Channel 0.2 V 80 Ohm Surface Mount JFET - SOT-23 | Future Electronics |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBF4093?
Additional datasheets, footprints and schematics for MMBF4093 are listed on our Part Details page. You can also find images and similar parts to MMBF4093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4093 fall under?
The MMBF4093 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF4093 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4093 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4093 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF4093 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MMBF4093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4093 often in real-time on the comparison pages.
What if I can't find stock of MMBF4093?
You can fill out our help required form which you can use to request a quote for MMBF4093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.