Status: | Active |
---|---|
Series: | MMBD914L |
RoHS: | Compliant |
Prices starting from US$0.0092
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.0092
|
1,101,000
in stock
|
Buy Now | |
element14
from US$0.08
|
109,238
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
102,979
in stock
|
Buy Now | |
Farnell
from US$0.0392
|
102,979
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0184
|
13,009
in stock
|
Buy Now | |
Avnet Asia
from US$0.0135
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
291,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0092
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBD914L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SIGNAL, 100V, SOT-23 | element14 |
Small Signal Diode, Single, 100 V, 200 Ma, 1 V, 4 Ns, 500 Ma Rohs Compliant: Yes |Onsemi MMBD914LT1G | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
SS SOT23 SWCH DIO PBFREE | RS |
MMBD914LT1G Series 100 V 200 mA SMT High-Speed Switching Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBD914LT1G?
Additional datasheets, footprints and schematics for MMBD914LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD914LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD914LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD914LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD914LT1G fall under?
The MMBD914LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD914LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD914LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD914LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD914LT1G have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MMBD914LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD914LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD914LT1G?
You can fill out our help required form which you can use to request a quote for MMBD914LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.