Status: | Active |
---|---|
Series: | MMBD7000L |
RoHS: | Compliant |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
28,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0122
|
520,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
8,541
in stock
|
Buy Now | |
element14
from US$0.0161
|
8,541
in stock
|
Buy Now | |
Farnell
from US$0.0135
|
1,349
in stock
|
Buy Now | |
Chip One Stop
from US$0.0230
|
623
in stock
|
Buy Now | |
Avnet America
from US$0.0118
|
-
|
Buy Now | |
RS Americas
from US$0.0220
|
-
|
Buy Now | |
Avnet Asia
from US$0.0123
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBD7000L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual Series |
VR Min (V) | 100 |
VF Max (V) | 1.1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
MMBD7000 Series 100 V 200 mA Surface Mount Dual Switching Diode - SOT-23-3 | Future Electronics |
Diode Dual 100V 200mA in Series SOT23 | RS |
Switching Diode Series, 0.2A Sot-23 | Newark Electronics |
SW DIODE, 100V, 0.2A, SOT-23 | Farnell |
Small Signal Switching Diode, Dual Series, 100 V, 200 mA, 1.1 V, 4 ns, 1.6 A, SOT-23 (TO-236), 3 Pins | Avnet America |
ON Semi MMBD7000LT3G, Dual SMT Switching Diode, Series,100V 200mA,4ns,3-Pin SOT-23 | ON Semiconductor MMBD7000LT3G | RS Americas |
Where can I find additional details, specifications and documents for a MMBD7000LT3G?
Additional datasheets, footprints and schematics for MMBD7000LT3G are listed on our Part Details page. You can also find images and similar parts to MMBD7000LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD7000LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD7000LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD7000LT3G fall under?
The MMBD7000LT3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD7000LT3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD7000LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD7000LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD7000LT3G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBD7000LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD7000LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBD7000LT3G?
You can fill out our help required form which you can use to request a quote for MMBD7000LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.