Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
RoHS Compliant | No |
Diode Configuration:Single | Newark Electronics |
Diode Switching 80V 0.25A 3-Pin SOT-323 T/R | Avnet America |
MMBD4448HW Series 80 V 250 mA Surface Mount Switching Diode - SC-70-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBD4448HW-7-F.?
Additional datasheets, footprints and schematics for MMBD4448HW-7-F. are listed on our Part Details page. You can also find images and similar parts to MMBD4448HW-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4448HW-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4448HW-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4448HW-7-F. fall under?
The MMBD4448HW-7-F. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4448HW-7-F. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4448HW-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4448HW-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD4448HW-7-F. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Silica and Future Electronics have stock available or on a lead time for MMBD4448HW-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4448HW-7-F. often in real-time on the comparison pages.
What if I can't find stock of MMBD4448HW-7-F.?
You can fill out our help required form which you can use to request a quote for MMBD4448HW-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.