Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
2,990
in stock
|
Buy Now | |
element14
from US$0.0440
|
2,990
in stock
|
Buy Now | |
Farnell
from US$0.0437
|
2,990
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0341
|
-
|
Buy Now | |
Future Electronics
from US$0.0347
|
-
|
Buy Now | |
Avnet America
from US$0.0299
|
-
|
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-523 |
No. of Pins | 3Pins |
RoHS Compliant | No |
Ss Diode, 80V, 0.5A, Sot-523, 3Pin Rohs Compliant: Yes |Diodes Inc. MMBD4448HTA-7-F | Newark Electronics |
SS DIODE, 80V, 0.5A, SOT-523, 3PIN | element14 |
Diode Switching 80V 0.25A 3-Pin SOT-523 T/R | Avnet Silica |
SI-DIODE 0,50A 100V SOT523 | Rutronik |
Rectifier Diode Small Signal Switching 80V 0.5A 4ns 3-Pin SOT-523 T/R | Future Electronics |
Where can I find additional details, specifications and documents for a MMBD4448HTA-7-F.?
Additional datasheets, footprints and schematics for MMBD4448HTA-7-F. are listed on our Part Details page. You can also find images and similar parts to MMBD4448HTA-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4448HTA-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4448HTA-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4448HTA-7-F. fall under?
The MMBD4448HTA-7-F. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4448HTA-7-F. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4448HTA-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4448HTA-7-F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD4448HTA-7-F. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Rutronik have stock available or on a lead time for MMBD4448HTA-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4448HTA-7-F. often in real-time on the comparison pages.
What if I can't find stock of MMBD4448HTA-7-F.?
You can fill out our help required form which you can use to request a quote for MMBD4448HTA-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.