MMBD4448H-7-F. Diodes by Diodes Incorporated

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0165

Distributor Stock
Logo for Farnell
Farnell
from US$0.0165
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0240
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0196
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0196
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 80V
Forward Current If(AV) 150mA
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 4ns
Forward Surge Current Ifsm Max 4A
Operating Temperature Max 150°C
RoHS Compliant No

Alternative Descriptions

Diode Switching 80V 0.25A 3-Pin SOT-23 T/R | Avnet Silica
Diode Configuration:Single | Newark Electronics
MMBD4448H Series 4 A 80 V 350 mW Surface Mount Switching Diode - SOT-23 | Future Electronics
DIODE, SW ARRAY, 80V, 0.35W SOT23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMBD4448H-7-F.?

Additional datasheets, footprints and schematics for MMBD4448H-7-F. are listed on our Part Details page. You can also find images and similar parts to MMBD4448H-7-F. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMBD4448H-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4448H-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMBD4448H-7-F. fall under?

The MMBD4448H-7-F. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMBD4448H-7-F. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4448H-7-F. you can contact the distributor directly for product support, shipping queries etc.

Is the MMBD4448H-7-F. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMBD4448H-7-F. have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MMBD4448H-7-F..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMBD4448H-7-F. often in real-time on the comparison pages.

What if I can't find stock of MMBD4448H-7-F.?

You can fill out our help required form which you can use to request a quote for MMBD4448H-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay