Status: | Unknown |
---|---|
Series: | MMBD4 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,450
in stock
|
Buy Now | |
element14
from US$0.09
|
1,450
in stock
|
Buy Now | |
Farnell
from US$0.08
|
1,450
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | MMBD4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 2A |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
MMBD4148TW Series 2 A 75 V 200 mW Fast Switching Diode Array - SOT-363 | Future Electronics |
Small Signal Diode, 75V, Sot-363 | Newark Electronics |
DIODE, SW ARRAY, 75V, 0.2W SOT363 | element14 |
Diode Switching 75V 0.3A 6Pin SOT363 | RS |
Diode Switching 75V 0.3A 6-Pin SOT-363 T/R | Avnet Silica |
Diode Switching 75V 0.3A 6Pin SOT363 | Diodes Inc MMBD4148TW-7-F | RS Americas |
Where can I find additional details, specifications and documents for a MMBD4148TW-7-F?
Additional datasheets, footprints and schematics for MMBD4148TW-7-F are listed on our Part Details page. You can also find images and similar parts to MMBD4148TW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4148TW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4148TW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4148TW-7-F fall under?
The MMBD4148TW-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4148TW-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4148TW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4148TW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD4148TW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MMBD4148TW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4148TW-7-F often in real-time on the comparison pages.
What if I can't find stock of MMBD4148TW-7-F?
You can fill out our help required form which you can use to request a quote for MMBD4148TW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.