Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0089
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0118
|
3,897,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0089
|
120,000
in stock
|
Buy Now | |
element14
from US$0.0198
|
70,442
in stock
|
Buy Now | |
Farnell
from US$0.0191
|
70,442
in stock
|
Buy Now | |
RS
from US$0.0350
|
54,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0160
|
3,520
in stock
|
Buy Now | |
Avnet Silica
-
|
141,000
in stock
|
Buy Now | |
Rutronik
from US$0.0147
|
-
|
Buy Now | |
RS Americas
from US$0.0290
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 3Pins |
Status: | Unknown |
---|---|
Series: | MMBD4 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | MMBD4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 2A |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
MMBD4148 Series 2 A 75 V 350 mW Surface Mount Switching Diode - SOT-23 | Future Electronics |
Fast Switching Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. MMBD4148-7-F | Newark Electronics |
Diode Switching 75V 0.3A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SW ARRAY, 75V, 0.35W SOT23 | element14 |
Diode Switching 0.2A 75V SOT23 | RS |
Diode: switching | Transfer Multisort Elektronik |
SI-DIODE 0,2A 75V SOT23 | Rutronik |
Diode Switching 0.2A 75V SOT23 | Diodes Inc MMBD4148-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MMBD4148-7-F?
Additional datasheets, footprints and schematics for MMBD4148-7-F are listed on our Part Details page. You can also find images and similar parts to MMBD4148-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4148-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4148-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4148-7-F fall under?
The MMBD4148-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4148-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4148-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4148-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD4148-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MMBD4148-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4148-7-F often in real-time on the comparison pages.
What if I can't find stock of MMBD4148-7-F?
You can fill out our help required form which you can use to request a quote for MMBD4148-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.