Status: | Active |
---|---|
Series: | MMBD2836L |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0175
|
15,967
in stock
|
Buy Now | |
Avnet America
from US$0.0134
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0136
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
15,967
in stock
|
Buy Now | |
Avnet Asia
from US$0.0140
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBD2836L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
Diode Small Signal Switching 75V 0.1A 3-Pin SOT-23 T/R | Avnet America |
MMBD2836LT1G Series 75 V 100 mA SMT Monolithic Dual Switching Diode - SOT-23-3 | Future Electronics |
Diode, Signal, 75V, Sot-23 | Newark Electronics |
DIODE, SIGNAL, 75V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBD2836LT1G?
Additional datasheets, footprints and schematics for MMBD2836LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD2836LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD2836LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD2836LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD2836LT1G fall under?
The MMBD2836LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD2836LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD2836LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD2836LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD2836LT1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, Farnell and Avnet Asia have stock available or on a lead time for MMBD2836LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD2836LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD2836LT1G?
You can fill out our help required form which you can use to request a quote for MMBD2836LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.