Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0427
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
element14
from US$0.11
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
992
in stock
|
Buy Now | |
Avnet America
from US$0.0427
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1404A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
Small Signal Diode, Dual Common Cathode, 250 V, 200 Ma, 1.25 V, 50 Ns, 2 A Rohs Compliant: Yes |Onsemi MMBD1404A | Newark Electronics |
Diode Configuration:Dual Common Cathode | element14 |
DIODE SMALL SIGNAL, 200MA | Farnell |
MMBD Series 175 V 200 mA 50 ns High Voltage General Purpose Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD1404A?
Additional datasheets, footprints and schematics for MMBD1404A are listed on our Part Details page. You can also find images and similar parts to MMBD1404A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1404A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1404A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1404A fall under?
The MMBD1404A is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1404A when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1404A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1404A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1404A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MMBD1404A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1404A often in real-time on the comparison pages.
What if I can't find stock of MMBD1404A?
You can fill out our help required form which you can use to request a quote for MMBD1404A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.