Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0480
|
3,455
in stock
|
Buy Now | |
Avnet Asia
from US$0.0444
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,455
in stock
|
Buy Now | |
element14
from US$0.05
|
3,455
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0393
|
-
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1403 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
MISCELLANEOUS MOSFETS | Farnell |
Small Signal Diode, Single, 200 V, 200 Ma, 1 V, 50 Ns, 2 A Rohs Compliant: Yes |Onsemi MMBD1403 | Newark Electronics |
DIODE, SMALL SIGNAL, 200V, SOT-23 | element14 |
MMBD Series 350 mW 200 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBD1403?
Additional datasheets, footprints and schematics for MMBD1403 are listed on our Part Details page. You can also find images and similar parts to MMBD1403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1403 fall under?
The MMBD1403 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1403 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1403 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1403 have stock available?
Authorised distributors including Avnet Asia, Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MMBD1403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1403 often in real-time on the comparison pages.
What if I can't find stock of MMBD1403?
You can fill out our help required form which you can use to request a quote for MMBD1403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.