Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Case Style | SOT-23 |
---|---|
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Configuration | Single |
Forward Current If(AV) | 200mA |
Forward Surge Current Ifsm Max | 2A |
Forward Voltage VF Max | 1.1V |
Repetitive Reverse Voltage Vrrm Max | 250V |
Reverse Recovery Time trr Max | 50ns |
DIODE, SMALL SIGNAL, 0.2A, 250V, SOT-23 | Farnell |
Diode, Small Signal, 0.2A, 250V, Sot-23 |Onsemi MMBD1401A | Newark Electronics |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD1401A?
Additional datasheets, footprints and schematics for MMBD1401A are listed on our Part Details page. You can also find images and similar parts to MMBD1401A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1401A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1401A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1401A fall under?
The MMBD1401A is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MMBD1401A when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1401A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1401A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD1401A have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MMBD1401A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1401A often in real-time on the comparison pages.
What if I can't find stock of MMBD1401A?
You can fill out our help required form which you can use to request a quote for MMBD1401A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.