Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Bridgetek |
---|---|
Silicon Core Number | FT32B |
Kit Application Type | Microcontroller |
Application Sub Type | USB Microcontroller |
Core Architecture | RISC |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Development Module FT930 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | USB-Serial MCU Development Module |
Ref Design Kit, Usb Microcontroller | Newark Electronics |
REF DESIGN KIT, USB MICROCONTROLLER | element14 |
High Speed USB-Serial MCU Dev Mod | RS |
Where can I find additional details, specifications and documents for a MM930MINI?
Additional datasheets, footprints and schematics for MM930MINI are listed on our Part Details page. You can also find images and similar parts to MM930MINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM930MINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM930MINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM930MINI fall under?
The MM930MINI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to MM930MINI when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM930MINI you can contact the distributor directly for product support, shipping queries etc.
Is the MM930MINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM930MINI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MM930MINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM930MINI often in real-time on the comparison pages.
What if I can't find stock of MM930MINI?
You can fill out our help required form which you can use to request a quote for MM930MINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.