Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Bridgetek |
---|---|
Silicon Core Number | FT930 |
Kit Application Type | Embedded |
Application Sub Type | USB to Multi-interface Bridging |
Core Architecture | FT32 |
Core Sub-Architecture | RISC |
Silicon Family Name | FT93x |
Kit Contents | MM930Lite Development Module |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
DEV MODULE, ME81X DISPLAY APP,MM930LITE | RS |
Dev Module, Usb To Serial Comm Interface | Newark Electronics |
DEV MODULE, USB TO SERIAL COMM INTERFACE | element14 |
Dev.kit: FT93x | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MM930LITE?
Additional datasheets, footprints and schematics for MM930LITE are listed on our Part Details page. You can also find images and similar parts to MM930LITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM930LITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM930LITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM930LITE fall under?
The MM930LITE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MM930LITE when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM930LITE you can contact the distributor directly for product support, shipping queries etc.
Is the MM930LITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM930LITE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MM930LITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM930LITE often in real-time on the comparison pages.
What if I can't find stock of MM930LITE?
You can fill out our help required form which you can use to request a quote for MM930LITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.