Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Rutronik
from US$0.74
|
90,330
in stock
|
Buy Now | |
Heilind Electronics
from US$2.02
|
431
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.02
|
100
in stock
|
Buy Now | |
TTI Europe
from US$758.52
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$1,063.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 52Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 55mohm |
Contact Termination | Solder |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Length / Height | 5.9mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Height | 5.9mm |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 0.8mm |
Row Pitch | 0.8mm |
Withstand Voltage | 300V |
52P PCI EXPRESS MINICARD SMT AU | Rutronik |
EXPRESS MINI CARD CONN - CUT TAPE | Heilind Electronics |
PCI-E SOCKET 52CT | TTI Europe |
Card Edge Connector, Receptacle, 52 Position | Newark Electronics |
MM60 Express Mini Card Edge Connector 52 Pos SMD, 5.9mm , 650 pc reel | JAE Electronics Inc. MM60-52B1-E1-R650 | RS Americas |
CONNECTOR, MINI PCI EXPRESS, 5.9MM, 52P | Farnell |
Where can I find additional details, specifications and documents for a MM60-52B1-E1-R650?
Additional datasheets, footprints and schematics for MM60-52B1-E1-R650 are listed on our Part Details page. You can also find images and similar parts to MM60-52B1-E1-R650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM60-52B1-E1-R650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM60-52B1-E1-R650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM60-52B1-E1-R650 fall under?
The MM60-52B1-E1-R650 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MM60-52B1-E1-R650 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM60-52B1-E1-R650 you can contact the distributor directly for product support, shipping queries etc.
Is the MM60-52B1-E1-R650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM60-52B1-E1-R650 have stock available?
Authorised distributors including Rutronik, Heilind Electronics, Heilind Electronics Asia, TTI Europe and Newark Electronics have stock available or on a lead time for MM60-52B1-E1-R650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM60-52B1-E1-R650 often in real-time on the comparison pages.
What if I can't find stock of MM60-52B1-E1-R650?
You can fill out our help required form which you can use to request a quote for MM60-52B1-E1-R650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.