Status: | Active |
---|---|
Series: | MM3Z S-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0129
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0135
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
3,010
in stock
|
Buy Now | |
element14
from US$0.0463
|
3,010
in stock
|
Buy Now | |
Farnell
from US$0.0492
|
3,010
in stock
|
Buy Now | |
Avnet America
from US$0.0125
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
171,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Standard Zener Breakdown Voltage Range - 2.4 V to 75 V |
Steady State Power Rating of 300 mW |
ESD Rating of Class 3 (>16 KV) per Human Body Model Mechanical Characteristics: |
Tight Tolerance |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
FLAMMABILITY RATING: UL94 V-0 |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Tight tolerance Zener voltage regulation |
End Products |
---|
General Usage Device: Suitable for many different end products |
Description | MM3Z S-SERIES |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 6.8 |
P Max (W) | 0.3 |
Package Type | SOD-323 |
MM3Z6V8ST1 Series 200 mW 10 mA 6.8 V SMT Zener Voltage Regulator - SOD-323 | Future Electronics |
Diode Zener Single 6.79V 2% 200mW 2-Pin SOD-323 T/R | Avnet Asia |
Zener Single Diode, 6.8 V, 300 Mw, Sod-323, 2, 150 C Rohs Compliant: Yes |Onsemi MM3Z6V8ST1G | Newark Electronics |
ZENER DIODE, 0.3W, 6.8V, SOD-323 | element14 |
SOD-323 COPPER PB FREE | RS |
Where can I find additional details, specifications and documents for a MM3Z6V8ST1G?
Additional datasheets, footprints and schematics for MM3Z6V8ST1G are listed on our Part Details page. You can also find images and similar parts to MM3Z6V8ST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z6V8ST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z6V8ST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z6V8ST1G fall under?
The MM3Z6V8ST1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z6V8ST1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z6V8ST1G you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z6V8ST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z6V8ST1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for MM3Z6V8ST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z6V8ST1G often in real-time on the comparison pages.
What if I can't find stock of MM3Z6V8ST1G?
You can fill out our help required form which you can use to request a quote for MM3Z6V8ST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.