Status: | Active |
---|---|
Series: | MM3Z C-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0257
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
26,260
in stock
|
Buy Now | |
element14
from US$0.08
|
26,260
in stock
|
Buy Now | |
Farnell
from US$0.08
|
26,260
in stock
|
Buy Now | |
EBV Elektronik
-
|
69,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0259
|
-
|
Buy Now | |
Avnet America
from US$0.0257
|
-
|
Buy Now | |
Avnet Asia
from US$0.0269
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±5% (C Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z C-SERIES, 16 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 16 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
Zener Diode, 0.2W, 16V, Sod-323F | Newark Electronics |
ZENER DIODE, 0.2W, 16V, SOD-323F | element14 |
Diode Zener Single 16V 5% 200mW 2-Pin SOD-323F T/R | EBV Elektronik |
Diode, Fairchild, MM3Z16VC | RS |
MM3Z16VC Series 16 V 200 mW â–’5% Surface Mount Zener Diode - SOD-323F | Future Electronics |
Where can I find additional details, specifications and documents for a MM3Z16VC?
Additional datasheets, footprints and schematics for MM3Z16VC are listed on our Part Details page. You can also find images and similar parts to MM3Z16VC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z16VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z16VC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z16VC fall under?
The MM3Z16VC is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z16VC when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z16VC you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z16VC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z16VC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for MM3Z16VC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z16VC often in real-time on the comparison pages.
What if I can't find stock of MM3Z16VC?
You can fill out our help required form which you can use to request a quote for MM3Z16VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.