Status: | Active |
---|---|
Series: | MM3Z B-SERIES |
RoHS: | Compliant |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±2% (B Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z B-SERIES, 16 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 16 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
Zener Diode, 16V, 0.2W, Sod-323F | Newark Electronics |
ZENER DIODE, 16V, 0.2W, SOD-323F | element14 |
16 V 200 mW ▒2% Surface Mount Zener Diode SOD-323F | Future Electronics |
Diode Zener Single 16V 2% 200mW 2-Pin SOD-323F T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM3Z16VB?
Additional datasheets, footprints and schematics for MM3Z16VB are listed on our Part Details page. You can also find images and similar parts to MM3Z16VB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z16VB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z16VB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z16VB fall under?
The MM3Z16VB is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z16VB when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z16VB you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z16VB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z16VB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MM3Z16VB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z16VB often in real-time on the comparison pages.
What if I can't find stock of MM3Z16VB?
You can fill out our help required form which you can use to request a quote for MM3Z16VB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.