Status: | Active |
---|---|
Series: | MM3Z B-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0193
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
9,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
9,115
in stock
|
Buy Now | |
element14
from US$0.07
|
9,115
in stock
|
Buy Now | |
Future Electronics
from US$0.0197
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
735
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0193
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Zener Voltage Range Selection, 2.4V to 75V |
VZ Tolerance Selection of ±2% (B Series) |
Very Small and Thin SMD package |
Matte Tin(Sn) finish, Pb Free |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MM3Z B-SERIES, 10 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 10 |
P Max (W) | 0.2 |
Package Type | SOD-323FL |
Zener Diode, 0.2W, 10V, Sod-323F | Newark Electronics |
ZENER DIODE, 0.2W, 10V, SOD-323F | element14 |
MM3Z10VB Series 200 mW 10 V 10 mA Surface Mount Zener Diode - SOD-323F | Future Electronics |
Diode Zener Single 10V 2% 200mW 2-Pin SOD-323F T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MM3Z10VB?
Additional datasheets, footprints and schematics for MM3Z10VB are listed on our Part Details page. You can also find images and similar parts to MM3Z10VB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM3Z10VB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM3Z10VB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM3Z10VB fall under?
The MM3Z10VB is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MM3Z10VB when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM3Z10VB you can contact the distributor directly for product support, shipping queries etc.
Is the MM3Z10VB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM3Z10VB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MM3Z10VB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM3Z10VB often in real-time on the comparison pages.
What if I can't find stock of MM3Z10VB?
You can fill out our help required form which you can use to request a quote for MM3Z10VB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.