Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Size | 20mm x 1.27mm |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Ferrite Core |
External Diameter | 20mm |
Transformer Cores, 20Mm X 1.27Mm Rohs Compliant: Yes |Laird MM0787-100 | Newark Electronics |
Ferrite Core Disk 1.27mm 20mm General Application | Avnet America |
OBSTK, Cab Cor, | Laird Performance Materials MM0787-100 | RS Americas |
FERRITE DISK, 20MM X 1.27MM | element14 |
Where can I find additional details, specifications and documents for a MM0787-100?
Additional datasheets, footprints and schematics for MM0787-100 are listed on our Part Details page. You can also find images and similar parts to MM0787-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM0787-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM0787-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM0787-100 fall under?
The MM0787-100 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to MM0787-100 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM0787-100 you can contact the distributor directly for product support, shipping queries etc.
Is the MM0787-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM0787-100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for MM0787-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM0787-100 often in real-time on the comparison pages.
What if I can't find stock of MM0787-100?
You can fill out our help required form which you can use to request a quote for MM0787-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.