Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Compliant |
Inductance | 1µH |
---|---|
DC Resistance Max | 0.455ohm |
Self Resonant Frequency Min | 170MHz |
DC Current Rating | 450mA |
Inductor Case Style | 0402 [1005 Metric] |
Product Range | MLZ Series |
Core Material | Ferrite |
RoHS Compliant | Yes |
Multilayer Inductor, 1 uH, 350 Milliohm, � 20%, 450 mA, 0402 [1005 Metric] | Avnet Abacus |
1â•¡H Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric) | Future Electronics |
Multilayer Inductor, 1 uH, 350 Milliohm, ± 20%, 450 mA, 0402 [1005 Metric] | Avnet America |
1.0 UH 20% | TTI Europe |
1Mm X 0.5Mm X 0.5Mm, -55 To +125 Degc, 100Ma, 1 H, 455M/Tape And Reel Rohs Compliant: Yes |Tdk MLZ1005M1R0WT000 | Newark Electronics |
Where can I find additional details, specifications and documents for a MLZ1005M1R0WT000?
Additional datasheets, footprints and schematics for MLZ1005M1R0WT000 are listed on our Part Details page. You can also find images and similar parts to MLZ1005M1R0WT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ1005M1R0WT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ1005M1R0WT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ1005M1R0WT000 fall under?
The MLZ1005M1R0WT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ1005M1R0WT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ1005M1R0WT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ1005M1R0WT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLZ1005M1R0WT000 have stock available?
Authorised distributors including Avnet Abacus, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for MLZ1005M1R0WT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ1005M1R0WT000 often in real-time on the comparison pages.
What if I can't find stock of MLZ1005M1R0WT000?
You can fill out our help required form which you can use to request a quote for MLZ1005M1R0WT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.