Status: | Unknown |
---|---|
Series: | MLV0402E3 |
RoHS: | Compliant |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0416
|
5,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,744
in stock
|
Buy Now | |
element14
from US$0.0433
|
5,744
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
TTI Europe
from US$0.0181
|
-
|
Buy Now |
Surface mount multilayer surge suppressor |
Inherent bidirectional clamping |
Excellent energy/volume ratio |
Applications |
---|
Over-voltage and transient voltage protection: |
Data lines and I/O port protection |
Protection against ESD transients |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Varistor, 0402, 20A, 14V | Newark Electronics |
VARISTOR, 0402, 20A, 14V | element14 |
Var MLV 14VAC/18VDC 20A 23V to 28V 0402 SMD Paper T/R | Avnet Abacus |
Varistor SMD 0403 14Vac 40Vc | Vishay Dale MLV0402E31403T | RS Americas |
14 VAC | TTI Europe |
Where can I find additional details, specifications and documents for a MLV0402E31403T?
Additional datasheets, footprints and schematics for MLV0402E31403T are listed on our Part Details page. You can also find images and similar parts to MLV0402E31403T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV0402E31403T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV0402E31403T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV0402E31403T you can contact the distributor directly for product support, shipping queries etc.
Is the MLV0402E31403T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MLV0402E31403T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for MLV0402E31403T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV0402E31403T often in real-time on the comparison pages.
What if I can't find stock of MLV0402E31403T?
You can fill out our help required form which you can use to request a quote for MLV0402E31403T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.