Status: | Unknown |
---|---|
Series: | Mas-Con ML Series |
RoHS: | Unknown |
Prices starting from US$53.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.76
|
No stock
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Mas-Con ML Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MLSS156-6-C?
Additional datasheets, footprints and schematics for MLSS156-6-C are listed on our Part Details page. You can also find images and similar parts to MLSS156-6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLSS156-6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLSS156-6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLSS156-6-C fall under?
The MLSS156-6-C is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MLSS156-6-C when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLSS156-6-C you can contact the distributor directly for product support, shipping queries etc.
Is the MLSS156-6-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLSS156-6-C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MLSS156-6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLSS156-6-C often in real-time on the comparison pages.
What if I can't find stock of MLSS156-6-C?
You can fill out our help required form which you can use to request a quote for MLSS156-6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.