Status: | Unknown |
---|---|
Series: | MLR Series |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.18
|
-
|
Buy Now |
Capacitance | 15000pF |
---|---|
Voltage Rating | 100V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Product Range | MLR Series |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
CAPACITOR POLYESTER FILM .015UF 100V 10% RADIAL LEAD NON-INDUCTIVE | NTE Electronics Inc. MLR153K100 | RS Americas |
Where can I find additional details, specifications and documents for a MLR153K100?
Additional datasheets, footprints and schematics for MLR153K100 are listed on our Part Details page. You can also find images and similar parts to MLR153K100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLR153K100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLR153K100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLR153K100 fall under?
The MLR153K100 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MLR153K100 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLR153K100 you can contact the distributor directly for product support, shipping queries etc.
Is the MLR153K100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLR153K100 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for MLR153K100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLR153K100 often in real-time on the comparison pages.
What if I can't find stock of MLR153K100?
You can fill out our help required form which you can use to request a quote for MLR153K100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.