Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.92
|
12
in stock
|
Buy Now | |
RS Americas
from US$88.84
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$68.05
|
3
in stock
|
Buy Now | |
element14
from US$96.28
|
3
in stock
|
Buy Now | |
Distrelec
from US$68.65
|
3
in stock
|
Buy Now | |
Farnell
from US$74.18
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$68.96
|
-
|
Buy Now |
Accessory Type | Power Supply |
---|---|
For Use With | Red Lion Micro-Line Series |
Product Range | - |
Features | 24VDC |
Power Supply, Micro-Line, 24 VDC | RS |
Panel Meter, Power Supply, CUB4/CUB5, Output 24VDC @ 400mA | Red Lion Controls MLPS2000 | RS Americas |
Power Supply, 24V, Micro Line | Newark Electronics |
POWER SUPPLY, 24V, MICRO LINE | element14 |
Red Lion Power Supply for Micro-Line Series, 24VDC, 200mA | Distrelec |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a MLPS2000?
Additional datasheets, footprints and schematics for MLPS2000 are listed on our Part Details page. You can also find images and similar parts to MLPS2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLPS2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLPS2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLPS2000 fall under?
The MLPS2000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to MLPS2000 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLPS2000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLPS2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLPS2000 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for MLPS2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLPS2000 often in real-time on the comparison pages.
What if I can't find stock of MLPS2000?
You can fill out our help required form which you can use to request a quote for MLPS2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.