Status: | Unknown |
---|---|
Series: | XLamp ML-E Series |
RoHS: | Unknown |
Product Range | XLamp ML-E Series |
---|---|
LED Colour | Red |
Wavelength Typ | 630nm |
Viewing Angle | 125° |
Luminous Flux @ Test | 13.9lm |
Forward Current If Max | 350mA |
Forward Current @ Test | 150mA |
Forward Voltage @ Test | 2.4V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 1.6W |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Forward Voltage | 2.2V |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Rectangular |
No. of Pins | 4Pins |
Opto Case Style | SMD-4 J-Lead Exposed Pad |
Power @ Test | 0.4W |
Where can I find additional details, specifications and documents for a MLERED-A1-0000-000U01?
Additional datasheets, footprints and schematics for MLERED-A1-0000-000U01 are listed on our Part Details page. You can also find images and similar parts to MLERED-A1-0000-000U01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLERED-A1-0000-000U01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLERED-A1-0000-000U01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLERED-A1-0000-000U01 fall under?
The MLERED-A1-0000-000U01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to MLERED-A1-0000-000U01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLERED-A1-0000-000U01 you can contact the distributor directly for product support, shipping queries etc.
Is the MLERED-A1-0000-000U01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLERED-A1-0000-000U01 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MLERED-A1-0000-000U01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLERED-A1-0000-000U01 often in real-time on the comparison pages.
What if I can't find stock of MLERED-A1-0000-000U01?
You can fill out our help required form which you can use to request a quote for MLERED-A1-0000-000U01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.