Status: | Unknown |
---|---|
Series: | VTA Series |
RoHS: | Unknown |
Prices starting from US$1.90
Product Range | VTA Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 25mm² |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
COPPER MECHANICAL LUG, 1 HOLE, BARREL POST, 14 SOL - 4 STR, 1/4IN (6.4MM) STUD | Panduit ML4-CY. | RS Americas |
Terminal, Mechanical Lug, M6, 4Awg | Newark Electronics |
TERMINAL, MECHANICAL LUG, M6, 4AWG | element14 |
Lug Terminal #14AWG SOL - #4AWG STR 1/4-Inch Stud Copper | Avnet America |
Terminals Copper Mech Lug, 1 Hole 1.11 x .55 | Sager |
Where can I find additional details, specifications and documents for a ML4-CY?
Additional datasheets, footprints and schematics for ML4-CY are listed on our Part Details page. You can also find images and similar parts to ML4-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML4-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML4-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML4-CY fall under?
The ML4-CY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to ML4-CY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML4-CY you can contact the distributor directly for product support, shipping queries etc.
Is the ML4-CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML4-CY have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ML4-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML4-CY often in real-time on the comparison pages.
What if I can't find stock of ML4-CY?
You can fill out our help required form which you can use to request a quote for ML4-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.