Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 13V |
---|---|
Supply Voltage Min | 11V |
Supply Voltage Max | 16.5V |
Startup Current | 200µA |
Operating Supply Current | 5.5mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 250kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
Pfc & Pwm Controller, 16.5V, 16-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a ML4800CP?
Additional datasheets, footprints and schematics for ML4800CP are listed on our Part Details page. You can also find images and similar parts to ML4800CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML4800CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML4800CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML4800CP fall under?
The ML4800CP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ML4800CP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML4800CP you can contact the distributor directly for product support, shipping queries etc.
Is the ML4800CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML4800CP have stock available?
Authorised distributors including Micros, element14 and Newark Electronics have stock available or on a lead time for ML4800CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML4800CP often in real-time on the comparison pages.
What if I can't find stock of ML4800CP?
You can fill out our help required form which you can use to request a quote for ML4800CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.