Status: | Unknown |
---|---|
Series: | Pan-Lug Series |
RoHS: | Compliant |
Product Range | Pan-Lug Series |
---|---|
Termination | Screw |
Terminal Type | Mechanical Lug |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
RoHS Compliant | Yes |
One-hole, copper, single barrel lug, 6 STR - 250 kcmil, 3/8 stud | Panduit ML250-QY | RS Americas |
Barrel Post Lug, 6 AWG - 250 MCM, CU Conductor, Straight Tongue, Hex Socket Screw, Copper | Carlton-Bates |
Mechanical Lug, 3/8", Screw | Newark Electronics |
Terminals Copp MECH Lug 1 Hole Barrel Po | Sager |
Where can I find additional details, specifications and documents for a ML250-QY?
Additional datasheets, footprints and schematics for ML250-QY are listed on our Part Details page. You can also find images and similar parts to ML250-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML250-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML250-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML250-QY fall under?
The ML250-QY is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to ML250-QY when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML250-QY you can contact the distributor directly for product support, shipping queries etc.
Is the ML250-QY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ML250-QY have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for ML250-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML250-QY often in real-time on the comparison pages.
What if I can't find stock of ML250-QY?
You can fill out our help required form which you can use to request a quote for ML250-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.