Status: | Unknown |
---|---|
Series: | MKS4 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
1,955
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
2,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,955
in stock
|
Buy Now | |
element14
from US$0.82
|
1,955
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
420
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS4 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 16.5mm |
External Length / Height | 26.5mm |
External Width | 7mm |
Height | 26.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 100V |
MKT Capacitor 3,3uF 100V 10% P22,5 | Schukat Electronic |
Film Capacitor, Mks4 Series, 3.3 F, 10%, Pet (Polyester), 100 V Rohs Compliant: Yes |Wima MKS4D043305D00KSSD | Newark Electronics |
CAP, 3.3µF, 100V, 10%, PET | element14 |
Wima Capacitor, 3.3uF, 63VAC, 100VDC, 10% | Distrelec |
MKS4 Series 100 V 3.3 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a MKS4D043305D00KSSD?
Additional datasheets, footprints and schematics for MKS4D043305D00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS4D043305D00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS4D043305D00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS4D043305D00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS4D043305D00KSSD fall under?
The MKS4D043305D00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS4D043305D00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS4D043305D00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS4D043305D00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS4D043305D00KSSD have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MKS4D043305D00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS4D043305D00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS4D043305D00KSSD?
You can fill out our help required form which you can use to request a quote for MKS4D043305D00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.